Samsung logo

Samsung S Series StoryStation 3.0 2TB external hard drive 7200 RPM 3.5" USB Type-B 3.2 Gen 1 (3.1 Gen 1) Gray

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82855
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S Series StoryStation 3.0 2TB external hard drive 7200 RPM 3.5" USB Type-B 3.2 Gen 1 (3.1 Gen 1) Gray:

Samsung S Series StoryStation 3.0 2TB, 2 TB, 3.5", 3.2 Gen 1 (3.1 Gen 1), 7200 RPM, Gray

Long summary description Samsung S Series StoryStation 3.0 2TB external hard drive 7200 RPM 3.5" USB Type-B 3.2 Gen 1 (3.1 Gen 1) Gray:

Samsung S Series StoryStation 3.0 2TB. HDD capacity: 2 TB, HDD size: 3.5". USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 7200 RPM. Product color: Gray

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.