Samsung logo

Samsung S Series Story Station 3.0 1.5TB external hard drive 7200 RPM 3.5" USB Type-B 3.2 Gen 1 (3.1 Gen 1) Gray

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110170
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung S Series Story Station 3.0 1.5TB external hard drive 7200 RPM 3.5" USB Type-B 3.2 Gen 1 (3.1 Gen 1) Gray:

Samsung S Series Story Station 3.0 1.5TB, 1.5 TB, 3.5", 3.2 Gen 1 (3.1 Gen 1), 7200 RPM, Gray

Long summary description Samsung S Series Story Station 3.0 1.5TB external hard drive 7200 RPM 3.5" USB Type-B 3.2 Gen 1 (3.1 Gen 1) Gray:

Samsung S Series Story Station 3.0 1.5TB. HDD capacity: 1.5 TB, HDD size: 3.5". USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 7200 RPM. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.