Samsung logo

Samsung HW-T430 Black 2.1 channels 200 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34086
Info modified on:
22 Jul 2024, 04:11:46
Short summary description Samsung HW-T430 Black 2.1 channels 200 W:

Samsung HW-T430, 2.1 channels, 200 W, Dolby Digital 2.0 Mono, 20 W, Active subwoofer, Wireless

Long summary description Samsung HW-T430 Black 2.1 channels 200 W:

Samsung HW-T430. Audio output channels: 2.1 channels, RMS rated power: 200 W, Audio decoders: Dolby Digital 2.0 Mono. Soundbar speaker RMS power: 20 W. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless. Product color: Black, Audio formats supported: AAC, AIFF, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.