Samsung logo

Samsung HW-S801D White 3.1.2 channels

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13460
Info modified on:
06 May 2025, 10:29:16
Short summary description Samsung HW-S801D White 3.1.2 channels:

Samsung HW-S801D, 3.1.2 channels, DTS Express, DTS-HD Master Audio, DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD, Wireless, Separate, White, AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV

Long summary description Samsung HW-S801D White 3.1.2 channels:

Samsung HW-S801D. Audio output channels: 3.1.2 channels, Audio decoders: DTS Express, DTS-HD Master Audio, DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD. Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product color: White, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, Virtual assistant: Amazon Alexa & Google Assistant. Connectivity technology: Wired & Wireless. Soundbar power consumption: 28 W, Subwoofer power consumption: 26 W, Power consumption (standby): 0.5 W

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.