Samsung logo

Samsung HW-S801B/XU soundbar speaker White 3.1.2 channels 330 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15886
Info modified on:
27 Jun 2024, 08:03:59
Short summary description Samsung HW-S801B/XU soundbar speaker White 3.1.2 channels 330 W:

Samsung HW-S801B/XU, 3.1.2 channels, 330 W, DTS 5.1, DTS Virtual:X, Dolby Atmos, Dolby Digital Plus, 60 W, 50 W, 130 W

Long summary description Samsung HW-S801B/XU soundbar speaker White 3.1.2 channels 330 W:

Samsung HW-S801B/XU. Audio output channels: 3.1.2 channels, RMS rated power: 330 W, Audio decoders: DTS 5.1, DTS Virtual:X, Dolby Atmos, Dolby Digital Plus. Soundbar speaker RMS power: 130 W. Subwoofer connectivity: Wireless. Product color: White, Country of origin: Vietnam. Connectivity technology: Wired & Wireless

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.