Samsung logo

Samsung HW-Q930B Black 9.1.4 channels 540 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116002
Info modified on:
04 Jun 2024, 13:29:31
Short summary description Samsung HW-Q930B Black 9.1.4 channels 540 W:

Samsung HW-Q930B, 9.1.4 channels, 540 W, DTS 5.1, DTS-HD Master Audio 5.1, DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD, 80 W, 40 W, 40 W

Long summary description Samsung HW-Q930B Black 9.1.4 channels 540 W:

Samsung HW-Q930B. Audio output channels: 9.1.4 channels, RMS rated power: 540 W, Audio decoders: DTS 5.1, DTS-HD Master Audio 5.1, DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD. Soundbar speaker RMS power: 240 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 160 W. Product color: Black, High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus), Virtual assistant: Amazon Alexa. Connectivity technology: Wired & Wireless

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.