Samsung logo

Samsung HW-Q70R Black 3.1.2 channels 330 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59516
Info modified on:
19 Sept 2024, 00:09:29
Short summary description Samsung HW-Q70R Black 3.1.2 channels 330 W:

Samsung HW-Q70R, 3.1.2 channels, 330 W, DTS 5.1, Dolby Atmos, Dolby Digital Plus, Active subwoofer, Black, AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV

Long summary description Samsung HW-Q70R Black 3.1.2 channels 330 W:

Samsung HW-Q70R. Audio output channels: 3.1.2 channels, RMS rated power: 330 W, Audio decoders: DTS 5.1, Dolby Atmos, Dolby Digital Plus. Subwoofer type: Active subwoofer. Product color: Black, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless. Soundbar power consumption: 33 W, Subwoofer power consumption: 28 W, Power consumption (standby): 0.45 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.