Samsung logo

Samsung HW-Q60RS Black 5.1 channels 360 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41155
Info modified on:
19 Sept 2024, 00:07:18
Short summary description Samsung HW-Q60RS Black 5.1 channels 360 W:

Samsung HW-Q60RS, 5.1 channels, 360 W, DTS 5.1, Dolby Digital 5.1, Active subwoofer, 6.5", Black

Long summary description Samsung HW-Q60RS Black 5.1 channels 360 W:

Samsung HW-Q60RS. Audio output channels: 5.1 channels, RMS rated power: 360 W, Audio decoders: DTS 5.1, Dolby Digital 5.1. Subwoofer type: Active subwoofer, Woofer diameter (subwoofer): 6.5". Product color: Black, Audio formats supported: AAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless. Soundbar power consumption: 31 W, Subwoofer power consumption: 28 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.