Samsung logo

Samsung HW-Q600C soundbar speaker Black 3.1.2 channels 360 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89
Info modified on:
11 Jul 2025, 13:57:22
Short summary description Samsung HW-Q600C soundbar speaker Black 3.1.2 channels 360 W:

Samsung HW-Q600C, 3.1.2 channels, 360 W, DTS 5.1, DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby MAT, Dolby TrueHD, Auto, Game, Standard, Active subwoofer, Wireless

Long summary description Samsung HW-Q600C soundbar speaker Black 3.1.2 channels 360 W:

Samsung HW-Q600C. Audio output channels: 3.1.2 channels, RMS rated power: 360 W, Audio decoders: DTS 5.1, DTS:X, Dolby Atmos, Dolby Digital Plus, Dolby MAT, Dolby TrueHD. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 160 W. Product color: Black, Color name: Titan Black, High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus). Connectivity technology: Wired & Wireless, Bluetooth codec: SBC, AAC. Width: 40.6" (1031.2 mm), Depth: 4.1" (104.1 mm), Height: 2.2" (55.8 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.