Samsung logo

Samsung HW-NW700 Titanium 5.1 channels

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99337
Info modified on:
28 Nov 2024, 07:36:56
Short summary description Samsung HW-NW700 Titanium 5.1 channels:

Samsung HW-NW700, 5.1 channels, DTS 5.1, Dolby Digital 5.1, Built-in, Titanium, AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, Wired & Wireless

Long summary description Samsung HW-NW700 Titanium 5.1 channels:

Samsung HW-NW700. Audio output channels: 5.1 channels, Audio decoders: DTS 5.1, Dolby Digital 5.1. Subwoofer location: Built-in. Product color: Titanium, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless. Power consumption (typical): 25 W, Power consumption (standby): 0.35 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.