Samsung logo

Samsung HW-MS550 soundbar speaker Black 2.0 channels

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111181
Info modified on:
30 Mar 2025, 14:25:53
Short summary description Samsung HW-MS550 soundbar speaker Black 2.0 channels:

Samsung HW-MS550, 2.0 channels, DTS, DTS Digital Surround, Dolby Digital, Black, AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA, Anynet+, Wired & Wireless

Long summary description Samsung HW-MS550 soundbar speaker Black 2.0 channels:

Samsung HW-MS550. Audio output channels: 2.0 channels, Audio decoders: DTS, DTS Digital Surround, Dolby Digital. Product color: Black, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Width: 35" (890 mm), Depth: 5.14" (130.5 mm), Height: 2.8" (71 mm). Package width: 43.8" (1112 mm), Package depth: 8.9" (226 mm), Package height: 5.83" (148 mm)

Reasons to buy
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.