Samsung logo

Samsung HW-MS550 Black 2.0 channels

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87158
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung HW-MS550 Black 2.0 channels:

Samsung HW-MS550, 2.0 channels, DTS, DTS Digital Surround, Dolby Digital, Black, AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA, Anynet+, Wired & Wireless

Long summary description Samsung HW-MS550 Black 2.0 channels:

Samsung HW-MS550. Audio output channels: 2.0 channels, Audio decoders: DTS, DTS Digital Surround, Dolby Digital. Product color: Black, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Width: 35" (890 mm), Depth: 5.14" (130.5 mm), Height: 2.8" (71 mm). Package width: 43.8" (1112 mm), Package depth: 8.9" (226 mm), Package height: 5.83" (148 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.