Samsung logo

Samsung HW-M460/XE soundbar speaker Black 2.1 channels 320 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86669
Info modified on:
23 Feb 2020, 19:36:54
Short summary description Samsung HW-M460/XE soundbar speaker Black 2.1 channels 320 W:

Samsung HW-M460/XE, 2.1 channels, 320 W, DTS Digital Surround, Dolby Digital, Wireless, 7", Separate

Long summary description Samsung HW-M460/XE soundbar speaker Black 2.1 channels 320 W:

Samsung HW-M460/XE. Audio output channels: 2.1 channels, RMS rated power: 320 W, Audio decoders: DTS Digital Surround, Dolby Digital. Subwoofer connectivity: Wireless, Woofer diameter (subwoofer): 7", Subwoofer location: Separate. Product color: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless. AC input voltage: 27 V, Subwoofer power consumption: 28 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.