Samsung logo

Samsung HW-M4501 soundbar speaker Silver 2.1 channels 260 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77849
Info modified on:
30 Mar 2025, 13:25:02
Short summary description Samsung HW-M4501 soundbar speaker Silver 2.1 channels 260 W:

Samsung HW-M4501, 2.1 channels, 260 W, DTS 2.0, DTS Digital Surround, Dolby Digital, 22 W, Active subwoofer, Wireless

Long summary description Samsung HW-M4501 soundbar speaker Silver 2.1 channels 260 W:

Samsung HW-M4501. Audio output channels: 2.1 channels, RMS rated power: 260 W, Audio decoders: DTS 2.0, DTS Digital Surround, Dolby Digital. Soundbar speaker RMS power: 22 W. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product color: Silver, Recommended usage: TV, Audio formats supported: AAC, ALAC, FLAC, MP3, OGG, WAV. Connectivity technology: Wired, Bluetooth version: 2.1+EDR

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.