Samsung logo

Samsung The Terrace HW-LST70T Black 3.0 channels 210 W

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73013
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Samsung The Terrace HW-LST70T Black 3.0 channels 210 W:

Samsung The Terrace HW-LST70T, 3.0 channels, 210 W, Dolby Digital 5.1, Built-in, Black, AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV

Long summary description Samsung The Terrace HW-LST70T Black 3.0 channels 210 W:

Samsung The Terrace HW-LST70T. Audio output channels: 3.0 channels, RMS rated power: 210 W, Audio decoders: Dolby Digital 5.1. Subwoofer location: Built-in. Product color: Black, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, Virtual assistant: Amazon Alexa. Connectivity technology: Wireless. Soundbar power consumption: 25 W, Power consumption (standby): 0.45 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.