Samsung logo

Samsung 4.1Ch 460W Soundbar Black 4.1 channels

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74867
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung 4.1Ch 460W Soundbar Black 4.1 channels:

Samsung 4.1Ch 460W Soundbar, 4.1 channels, 460 W, DTS 2.0, Dolby Digital 2.0 Mono, Active subwoofer, Wireless, Separate

Long summary description Samsung 4.1Ch 460W Soundbar Black 4.1 channels:

Samsung 4.1Ch 460W Soundbar. Audio output channels: 4.1 channels, RMS rated power: 460 W, Audio decoders: DTS 2.0, Dolby Digital 2.0 Mono. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product color: Black, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Width: 35.8" (909.3 mm), Depth: 2.8" (71.1 mm), Height: 2.1" (53.3 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.