Samsung logo

Samsung HW-K470 Black 4.1 channels 460 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106552
Info modified on:
02 Dec 2024, 03:32:56
Short summary description Samsung HW-K470 Black 4.1 channels 460 W:

Samsung HW-K470, 4.1 channels, 460 W, DTS 2.0, Dolby Digital, Active subwoofer, Wireless, Separate

Long summary description Samsung HW-K470 Black 4.1 channels 460 W:

Samsung HW-K470. Audio output channels: 4.1 channels, RMS rated power: 460 W, Audio decoders: DTS 2.0, Dolby Digital. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product color: Black, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wireless. Width: 35.8" (909 mm), Depth: 2.78" (70.5 mm), Height: 2.11" (53.5 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.