Samsung logo

Samsung HW-K450 Black 2.1 channels 300 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
245100
Info modified on:
22 Jun 2022, 11:16:12
Short summary description Samsung HW-K450 Black 2.1 channels 300 W:

Samsung HW-K450, 2.1 channels, 300 W, DTS 2.0, Dolby Digital, 28 W, Active subwoofer, Wireless

Long summary description Samsung HW-K450 Black 2.1 channels 300 W:

Samsung HW-K450. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: DTS 2.0, Dolby Digital. Soundbar speaker RMS power: 28 W. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product color: Black, Audio formats supported: AAC, FLAC, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.