Samsung logo

Samsung HW-J6001 Black, Silver 6.1 channels 300 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109018
Info modified on:
14 Feb 2025, 12:42:52
Short summary description Samsung HW-J6001 Black, Silver 6.1 channels 300 W:

Samsung HW-J6001, 6.1 channels, 300 W, DTS, Dolby Digital, 132 W, 168 W, Black, Silver

Long summary description Samsung HW-J6001 Black, Silver 6.1 channels 300 W:

Samsung HW-J6001. Audio output channels: 6.1 channels, RMS rated power: 300 W, Audio decoders: DTS, Dolby Digital. Soundbar speaker RMS power: 132 W. Subwoofer RMS power: 168 W. Product color: Black, Silver, Recommended usage: Home theatre, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.