Samsung logo

Samsung HW-J450 Black 2.1 channels 300 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148043
Info modified on:
28 Nov 2024, 07:35:39
Short summary description Samsung HW-J450 Black 2.1 channels 300 W:

Samsung HW-J450, 2.1 channels, 300 W, DTS 2.0, DTS Digital Surround, Wireless, Black, AAC, FLAC, MP3, OGG, WAV, WMA

Long summary description Samsung HW-J450 Black 2.1 channels 300 W:

Samsung HW-J450. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: DTS 2.0, DTS Digital Surround. Subwoofer connectivity: Wireless. Product color: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Power consumption (typical): 28 W, Power consumption (standby): 0.45 W

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.