Samsung logo

Samsung HW-J250 Black 2.2 channels 80 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175540
Info modified on:
24 Feb 2023, 14:07:27
Short summary description Samsung HW-J250 Black 2.2 channels 80 W:

Samsung HW-J250, 2.2 channels, 80 W, Dolby Digital, Built-in, Black, AAC, FLAC, MP3, OGG, WAV, WMA

Long summary description Samsung HW-J250 Black 2.2 channels 80 W:

Samsung HW-J250. Audio output channels: 2.2 channels, RMS rated power: 80 W, Audio decoders: Dolby Digital. Subwoofer location: Built-in. Product color: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wireless. Power consumption (typical): 18 W, Power consumption (standby): 0.45 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.