Samsung logo

Samsung HW-H550 soundbar speaker Black 2.1 channels 320 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100992
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HW-H550 soundbar speaker Black 2.1 channels 320 W:

Samsung HW-H550, 2.1 channels, 320 W, Dolby Digital, DTS, Active subwoofer, Black, AAC, FLAC, MP3, OGG, WAV, WMA

Long summary description Samsung HW-H550 soundbar speaker Black 2.1 channels 320 W:

Samsung HW-H550. Audio output channels: 2.1 channels, RMS rated power: 320 W, Audio decoders: Dolby Digital, DTS. Subwoofer type: Active subwoofer. Product color: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Bluetooth version: 2.0+EDR. Power consumption (typical): 25 W, Power consumption (standby): 0.45 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.