Samsung logo

Samsung HW-H550/XU soundbar speaker Black 2.1 channels 320 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64872
Info modified on:
24 Feb 2023, 14:07:26
Short summary description Samsung HW-H550/XU soundbar speaker Black 2.1 channels 320 W:

Samsung HW-H550/XU, 2.1 channels, 320 W, Dolby Digital, DTS 2.0, Wireless, 160 W, Black

Long summary description Samsung HW-H550/XU soundbar speaker Black 2.1 channels 320 W:

Samsung HW-H550/XU. Audio output channels: 2.1 channels, RMS rated power: 320 W, Audio decoders: Dolby Digital, DTS 2.0. Subwoofer connectivity: Wireless, Subwoofer RMS power: 160 W. Product color: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless. Power consumption (typical): 55 W, Power consumption (standby): 0.9 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.