Samsung logo

Samsung HW-H450 soundbar speaker Black 2.1 channels 290 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116852
Info modified on:
26 Jul 2019, 08:44:36
Short summary description Samsung HW-H450 soundbar speaker Black 2.1 channels 290 W:

Samsung HW-H450, 2.1 channels, 290 W, Dolby Digital, DTS, 80 W, 6.5", Wireless

Long summary description Samsung HW-H450 soundbar speaker Black 2.1 channels 290 W:

Samsung HW-H450. Audio output channels: 2.1 channels, RMS rated power: 290 W, Audio decoders: Dolby Digital, DTS. Soundbar speaker RMS power: 80 W, Woofer diameter (imperial): 6.5". Subwoofer connectivity: Wireless, Subwoofer RMS power: 130 W. Product color: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Power consumption (typical): 30 W, Power consumption (standby): 0.45 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.