Samsung logo

Samsung HW-F450 Black 2.1 channels 280 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71753
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HW-F450 Black 2.1 channels 280 W:

Samsung HW-F450, 2.1 channels, 280 W, Dolby Digital, DTS, 4 Ω, 10%, Active subwoofer

Long summary description Samsung HW-F450 Black 2.1 channels 280 W:

Samsung HW-F450. Audio output channels: 2.1 channels, RMS rated power: 280 W, Audio decoders: Dolby Digital, DTS. Impedance: 4 Ω, Total Harmonic Distortion (THD): 10%. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless. Product color: Black, Audio formats supported: MP3, WMA, WVE, Consumer Electronics Control (CEC): Anynet+. Cables included: Audio (3.5mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.