Samsung logo

Samsung HW-D770S speaker set 990 W Home theatre Black 7.1 channels

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110073
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HW-D770S speaker set 990 W Home theatre Black 7.1 channels:

Samsung HW-D770S, 7.1 channels, 990 W, Home theatre, Black, AV receiver, 20 - 50000 Hz

Long summary description Samsung HW-D770S speaker set 990 W Home theatre Black 7.1 channels:

Samsung HW-D770S. Audio output channels: 7.1 channels, RMS rated power: 990 W, Recommended usage: Home theatre. Amplification device type: AV receiver, Amplifier frequency range: 20 - 50000 Hz. Front speaker dimensions (WxDxH): 3.54 x 8.17 x 2.7" (90 x 207.5 x 68.5 mm), Front speaker weight: 23.6 oz (670 g). Center speaker dimensions (WxDxH): 14.2 x 2.7 x 2.93" (360 x 68.5 x 74.5 mm), Center speaker weight: 20.1 oz (570 g). Subwoofer type: Active subwoofer, Subwoofer dimensions (WxDxH): 12.2 x 16.9 x 15.2" (310 x 428 x 387 mm), Subwoofer weight: 28.2 lbs (12.8 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.