Samsung logo

Samsung HW-D570 Black, Silver 2.1 channels 310 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87584
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HW-D570 Black, Silver 2.1 channels 310 W:

Samsung HW-D570, 2.1 channels, 310 W, Dolby Digital, DTS, 4 Ω, 10%, Active subwoofer

Long summary description Samsung HW-D570 Black, Silver 2.1 channels 310 W:

Samsung HW-D570. Audio output channels: 2.1 channels, RMS rated power: 310 W, Audio decoders: Dolby Digital, DTS. Impedance: 4 Ω, Total Harmonic Distortion (THD): 10%. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless. Product color: Black, Silver, Consumer Electronics Control (CEC): Anynet+. Power consumption (typical): 0.75 W, Power consumption (standby): 45 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.