Samsung logo

Samsung HW-D450 Black 2.1 channels 280 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88547
Info modified on:
26 Jul 2019, 08:44:35
Short summary description Samsung HW-D450 Black 2.1 channels 280 W:

Samsung HW-D450, 2.1 channels, 280 W, Dolby Digital, DTS, 4 Ω, 1000 Hz, 10%

Long summary description Samsung HW-D450 Black 2.1 channels 280 W:

Samsung HW-D450. Audio output channels: 2.1 channels, RMS rated power: 280 W, Audio decoders: Dolby Digital, DTS. Impedance: 4 Ω, Crossover frequency: 1000 Hz, Total Harmonic Distortion (THD): 10%. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless. Product color: Black. Power consumption (standby): 45 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.