Samsung logo

Samsung HW-D350 Black 2.0 channels 120 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97992
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HW-D350 Black 2.0 channels 120 W:

Samsung HW-D350, 2.0 channels, 120 W, Dolby Digital, DTS, 4 Ω, 10%, Black

Long summary description Samsung HW-D350 Black 2.0 channels 120 W:

Samsung HW-D350. Audio output channels: 2.0 channels, RMS rated power: 120 W, Audio decoders: Dolby Digital, DTS. Impedance: 4 Ω, Total Harmonic Distortion (THD): 10%. Product color: Black. Dimensions (WxDxH): 37.6 x 1.77 x 3.62" (956 x 45 x 92 mm), Weight: 4.96 lbs (2.25 kg). Package weight: 8.82 lbs (4 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.