Samsung logo

Samsung HT-X710 home cinema system 2.1 channels 400 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157656
Info modified on:
04 Apr 2019, 09:40:34
Short summary description Samsung HT-X710 home cinema system 2.1 channels 400 W:

Samsung HT-X710, DVD player, 1 discs, DivX, 2.1 channels, 400 W, MP3

Long summary description Samsung HT-X710 home cinema system 2.1 channels 400 W:

Samsung HT-X710. Optical disc player type: DVD player, Number of optical discs: 1 discs. Video formats supported: DivX. Audio output channels: 2.1 channels, RMS rated power: 400 W, Audio formats supported: MP3. Front speaker dimensions (WxDxH): 4.02 x 21.1 x 3.78" (102 x 537 x 96 mm), Subwoofer dimensions (WxDxH): 16.2 x 14.3 x 8.54" (412 x 362 x 217 mm). Audio system: Dolby Digital, Dolby Pro Logic 2, Depth: 3.88" (98.5 mm), Height: 9.87" (250.7 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.