Samsung logo

Samsung HT-XA100T home cinema system 5.1 channels 600 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102047
Info modified on:
04 Apr 2019, 08:41:19
Short summary description Samsung HT-XA100T home cinema system 5.1 channels 600 W:

Samsung HT-XA100T, DVD player, DIVX, WMV, 5.1 channels, 600 W, Dolby Digital, MP3, WMA

Long summary description Samsung HT-XA100T home cinema system 5.1 channels 600 W:

Samsung HT-XA100T. Optical disc player type: DVD player. Video formats supported: DIVX, WMV. Audio output channels: 5.1 channels, RMS rated power: 600 W, Audio decoders: Dolby Digital. Supported radio bands: FM. Front speaker dimensions (WxDxH): 4.25 x 9.69 x 8.58" (108 x 246 x 218 mm), Subwoofer dimensions (WxDxH): 7.09 x 15.3 x 15.6" (180 x 389 x 396 mm), Dimensions rear speaker (W x D x H): 4.25 x 9.69 x 8.58" (108 x 246 x 218 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.