Samsung HT-X715T Home Theatre System, DVD player, 1 discs, DivX, 5.1 channels, 800 W, MP3, WMA
Samsung HT-X715T Home Theatre System. Optical disc player type: DVD player, Number of optical discs: 1 discs. Video formats supported: DivX. Audio output channels: 5.1 channels, RMS rated power: 800 W, Audio formats supported: MP3, WMA. Front speaker dimensions (WxDxH): 3.7 x 4.02 x 21.1" (94 x 102 x 536 mm), Center speaker dimensions (WxDxH): 14.8 x 3.19 x 5.51" (376 x 81 x 140 mm), Subwoofer dimensions (WxDxH): 8.5 x 16.2 x 14.2" (216 x 411 x 360 mm). Package weight: 59.5 lbs (27 kg), Package dimensions (WxDxH): 32.6 x 17.4 x 22.6" (828 x 441 x 574 mm)