Samsung logo

Samsung HT-X20 Home Theater System home cinema system 5.1 channels 600 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
395617
Info modified on:
04 Apr 2019, 07:41:34
Short summary description Samsung HT-X20 Home Theater System home cinema system 5.1 channels 600 W:

Samsung HT-X20 Home Theater System, DVD player, 1 discs, DivX, 5.1 channels, 600 W, MP3, WMA

Long summary description Samsung HT-X20 Home Theater System home cinema system 5.1 channels 600 W:

Samsung HT-X20 Home Theater System. Optical disc player type: DVD player, Number of optical discs: 1 discs. Video formats supported: DivX. Audio output channels: 5.1 channels, RMS rated power: 600 W, Audio formats supported: MP3, WMA. Center speaker RMS power: 100 W. Satellite speakers RMS power: 4 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.