Samsung logo

Samsung HT-TZ212 Audio Home System home cinema system 5.1 channels 800 W

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194758
Info modified on:
04 Apr 2019, 08:45:15
Short summary description Samsung HT-TZ212 Audio Home System home cinema system 5.1 channels 800 W:

Samsung HT-TZ212 Audio Home System, DVD player, 5.1 channels, 800 W, Dolby Digital 5.1, MP3, WMA, 268 W

Long summary description Samsung HT-TZ212 Audio Home System home cinema system 5.1 channels 800 W:

Samsung HT-TZ212 Audio Home System. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 800 W, Audio decoders: Dolby Digital 5.1. Center speaker RMS power: 268 W. Subwoofer RMS power: 134 W. Front speaker dimensions (WxDxH): 40.2 x 3.54 x 3.62" (1020 x 90 x 92 mm), Center speaker dimensions (WxDxH): 3.58 x 3.62 x 9.84" (91 x 92 x 250 mm), Subwoofer dimensions (WxDxH): 12.6 x 7.09 x 15" (320 x 180 x 380 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.