Samsung HT-TX250 Home Theater System, DVD player, 1 discs, DivX, 5.1 channels, 600 W, Dolby Digital, Dolby Pro Logic II, DTS
Samsung HT-TX250 Home Theater System. Optical disc player type: DVD player, Number of optical discs: 1 discs. Video formats supported: DivX. Audio output channels: 5.1 channels, RMS rated power: 600 W, Audio decoders: Dolby Digital, Dolby Pro Logic II, DTS. Supported radio bands: FM. Center speaker RMS power: 100 W