Samsung logo

Samsung HT-J7500W 1000 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152474
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-J7500W 1000 W Black:

Samsung HT-J7500W, Black, 1000 W, Passive subwoofer, Dolby Digital, Dolby TrueHD, DTS 96/24, DTS Digital Plus, DTS-HD Master Audio, AAC, FLAC, LPCM, MP3, WMA, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description Samsung HT-J7500W 1000 W Black:

Samsung HT-J7500W. Product color: Black. RMS rated power: 1000 W, Subwoofer type: Passive subwoofer, Audio decoders: Dolby Digital, Dolby TrueHD, DTS 96/24, DTS Digital Plus, DTS-HD Master Audio. Audio formats supported: AAC, FLAC, LPCM, MP3, WMA, Disc types supported: DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray video, VCD. Power consumption (typical): 72.5 W, Power consumption (standby): 0.29 W. Package dimensions (WxDxH): 28.2 x 17.6 x 14.7" (716 x 446 x 374 mm), Front speaker weight: 3.97 lbs (1.8 kg), Center speaker dimensions (WxDxH): 12.6 x 3.98 x 3.19" (320 x 101 x 81 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.