Samsung logo

Samsung HT-J5550W home cinema system 5.0 channels 1000 W 3D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85547
Info modified on:
24 Nov 2020, 18:56:29
Short summary description Samsung HT-J5550W home cinema system 5.0 channels 1000 W 3D Black:

Samsung HT-J5550W, Blu-Ray player, BD, CD, DVD, Blu-Ray video, VCD, AVCHD, DIVX, DIVX HD, H.263, H.264, M-JPEG, MKV, MPEG1, MPEG2, MPEG4, MVC, WMV, XVID, 5.0 channels, 1000 W

Long summary description Samsung HT-J5550W home cinema system 5.0 channels 1000 W 3D Black:

Samsung HT-J5550W. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD, DVD, Playback disc formats: Blu-Ray video, VCD. Video formats supported: AVCHD, DIVX, DIVX HD, H.263, H.264, M-JPEG, MKV, MPEG1, MPEG2, MPEG4, MVC, WMV, XVID. Audio output channels: 5.0 channels, RMS rated power: 1000 W, Audio decoders: DTS 96/24, DTS Digital Surround, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Dolby.... Supported radio bands: FM. Subwoofer type: Passive subwoofer

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.