Samsung logo

Samsung HT-J5500W home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124927
Info modified on:
14 Mar 2024, 17:13:04
Short summary description Samsung HT-J5500W home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-J5500W, Blu-Ray player, BD, DVD, DVD+R, DVD+RW, DVD-RW, Tray, 1 discs, AVCHD, WMV, 5.1 channels

Long summary description Samsung HT-J5500W home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-J5500W. Optical disc player type: Blu-Ray player, Disc types supported: BD, DVD, DVD+R, DVD+RW, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, WMV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS 96/24, DTS Digital Surround, DTS-HD, Dolby Digital, Dolby Digital Plus. Supported radio bands: FM. Subwoofer type: Passive subwoofer

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.