Samsung logo

Samsung HT-J5500 home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183381
Info modified on:
30 Mar 2025, 14:26:52
Short summary description Samsung HT-J5500 home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-J5500, Blu-Ray player, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray video, 1 discs, AVCHD, DIVX, WMV, WMV7, WMV8, WMV9, PAL

Long summary description Samsung HT-J5500 home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-J5500. Optical disc player type: Blu-Ray player, Disc types supported: DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray video. Video formats supported: AVCHD, DIVX, WMV, WMV7, WMV8, WMV9, Analog signal format system: PAL. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS 96/24, DTS Digital Surround, DTS-HD Master.... Supported radio bands: FM. Subwoofer type: Passive subwoofer

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.