Samsung HT-J4100, Blu-Ray player, BD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, Blu-Ray video, 1 discs, AVCHD, WMV
Samsung HT-J4100. Optical disc player type: Blu-Ray player, Disc types supported: BD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, WMV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS 96/24, DTS Digital Surround, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Dolby.... Main unit dimensions (WxDxH): 16.9 x 2.2 x 8.8" (429.3 x 55.9 x 223.5 mm), Main unit weight: 4.21 lbs (1.91 kg), Front speaker dimensions (WxDxH): 3.5 x 5.5 x 2.8" (88.9 x 139.7 x 71.1 mm). Package weight: 20.7 lbs (9.39 kg), Package dimensions (WxDxH): 20.7 x 12.9 x 16.2" (525.8 x 327.7 x 411.5 mm)