Samsung logo

Samsung HTF9750W home cinema system 7.1 channels 1330 W Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125119
Info modified on:
24 Nov 2020, 18:56:28
Short summary description Samsung HTF9750W home cinema system 7.1 channels 1330 W Black, Silver:

Samsung HTF9750W, Blu-Ray player, BD, CD-R, CD-RW, DVD-R, DVD-RW, Tray, Blu-Ray audio, Blu-Ray video, CD audio, CD video, 1 discs, AVCHD, MKV, RMVB, WMV, XVID

Long summary description Samsung HTF9750W home cinema system 7.1 channels 1330 W Black, Silver:

Samsung HTF9750W. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD-R, CD-RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, MKV, RMVB, WMV, XVID. Audio output channels: 7.1 channels, RMS rated power: 1330 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS 96/24. Supported radio bands: FM. Front speaker type: 3-way

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.