Samsung logo

Samsung HT-F5500W home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118837
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-F5500W home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-F5500W, Blu-Ray player, BD, CD, DVD, Tray, Blu-Ray audio, Blu-Ray video, CD audio, CD video, VCD, 1 discs, AVCHD, DIVX

Long summary description Samsung HT-F5500W home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-F5500W. Optical disc player type: Blu-Ray player, Disc types supported: BD, CD, DVD, Disc loading type: Tray. Video formats supported: AVCHD, DIVX. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS 96/24, DTS Neo:6,.... AC input frequency: 50 - 60 Hz, AC input voltage: 100-240 V. Consumer Electronics Control (CEC): Anynet+

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.