Samsung logo

Samsung HT-E5400 home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94146
Info modified on:
24 Feb 2023, 14:07:19
Short summary description Samsung HT-E5400 home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-E5400, Blu-Ray player, BD, BD-R, BD-RE, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 3GP, ASF, AVI, MKV, MP4, MPEG, MPG, TP, TRP, TS, VOB, WMV, 5.1 channels, 1000 W, Dolby Digital, Dolby Digital Plus, Dolby TrueHD

Long summary description Samsung HT-E5400 home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-E5400. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: 3GP, ASF, AVI, MKV, MP4, MPEG, MPG, TP, TRP, TS, VOB, WMV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD. Front speaker type: 2-way, Front speakers RMS power: 165 W, Front speaker frequency range: 140 - 20000 Hz. Center speaker type: 1-way, Center speaker RMS power: 170 W, Center speaker frequency range: 140 - 20000 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.