Samsung logo

Samsung HT-E4550 home cinema system 5.1 channels 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99516
Info modified on:
02 Jun 2018, 23:27:42
Short summary description Samsung HT-E4550 home cinema system 5.1 channels 3D Black:

Samsung HT-E4550, Blu-Ray player, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray video, AVCHD, DIVX, DIVX HD, MKV, 5.1 channels, Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD

Long summary description Samsung HT-E4550 home cinema system 5.1 channels 3D Black:

Samsung HT-E4550. Optical disc player type: Blu-Ray player, Disc types supported: CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray video. Video formats supported: AVCHD, DIVX, DIVX HD, MKV. Audio output channels: 5.1 channels, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, Audio formats supported: AAC, LPCM, WMA. Front speaker type: 2-way. Center speaker type: 1-way

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.