Samsung logo

Samsung HT-E4200 home cinema system 2.1 channels 500 W 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136977
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-E4200 home cinema system 2.1 channels 500 W 3D Black:

Samsung HT-E4200, Blu-Ray player, BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, 1 discs, 3GP, ASF, AVCHD, DIVX, H.264, MKV, MP4, MPEG, MPEG2, WMV, WMV9, XVID, 2.1 channels

Long summary description Samsung HT-E4200 home cinema system 2.1 channels 500 W 3D Black:

Samsung HT-E4200. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: 3GP, ASF, AVCHD, DIVX, H.264, MKV, MP4, MPEG, MPEG2, WMV, WMV9, XVID. Audio output channels: 2.1 channels, RMS rated power: 500 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS 96/24, DTS-HD. Supported radio bands: FM. Front speaker type: 1-way, Front speakers RMS power: 165 W, Front speaker frequency range: 140 - 20000 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.