Samsung logo

Samsung HT-D5100 home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134626
Info modified on:
29 Nov 2021, 16:15:21
Short summary description Samsung HT-D5100 home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-D5100, Blu-Ray player, BD-R, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, 1 discs, AVCHD, DIVX, MKV, WMV, 5.1 channels

Long summary description Samsung HT-D5100 home cinema system 5.1 channels 1000 W 3D Black:

Samsung HT-D5100. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, DIVX, MKV, WMV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD, DTS, DTS-HD. Supported radio bands: FM. Power consumption (typical): 70 W, Power consumption (standby): 0.7 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.