Samsung logo

Samsung HT-C6500 home cinema system 5.1 channels 1000 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58377
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung HT-C6500 home cinema system 5.1 channels 1000 W Black:

Samsung HT-C6500, DVD player, 1 discs, AVI, Divx, WMV, 5.1 channels, 1000 W, 70 dB

Long summary description Samsung HT-C6500 home cinema system 5.1 channels 1000 W Black:

Samsung HT-C6500. Optical disc player type: DVD player, Number of optical discs: 1 discs. Video formats supported: AVI, Divx, WMV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Signal-to-Noise Ratio (SNR): 70 dB. Supported radio bands: FM. Front speaker dimensions (WxDxH): 3.54 x 13.2 x 2.7" (90 x 334.5 x 68.5 mm), Front speaker weight: 2.73 lbs (1.24 kg), Center speaker dimensions (WxDxH): 14.2 x 2.7 x 2.93" (360 x 68.5 x 74.5 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.