Samsung logo

Samsung HT-C5500 home cinema system 5.1 channels 1000 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108722
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-C5500 home cinema system 5.1 channels 1000 W:

Samsung HT-C5500, DVD player, 1 discs, AVI, Divx, WMV, 5.1 channels, 1000 W, 70 dB

Long summary description Samsung HT-C5500 home cinema system 5.1 channels 1000 W:

Samsung HT-C5500. Optical disc player type: DVD player, Number of optical discs: 1 discs. Video formats supported: AVI, Divx, WMV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Signal-to-Noise Ratio (SNR): 70 dB. Supported radio bands: FM. Center speaker RMS power: 170 W, Center speaker impedance: 3 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.