Samsung logo

Samsung HT-C453 home cinema system 5.1 channels 500 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126934
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HT-C453 home cinema system 5.1 channels 500 W Black:

Samsung HT-C453, DVD player, CD-R, CD-RW, 1 discs, DivX, XviD, 5.1 channels, 500 W

Long summary description Samsung HT-C453 home cinema system 5.1 channels 500 W Black:

Samsung HT-C453. Optical disc player type: DVD player, Disc types supported: CD-R, CD-RW, Number of optical discs: 1 discs. Video formats supported: DivX, XviD. Audio output channels: 5.1 channels, RMS rated power: 500 W, Audio formats supported: MP3, WAV, WMA. Front speaker dimensions (WxDxH): 51.2 x 4.69 x 3.54" (1300 x 119 x 90 mm), Center speaker dimensions (WxDxH): 2.93 x 2.7 x 14.2" (74.5 x 68.5 x 360 mm), Satellite speaker dimensions (WxDxH): 5.57 x 2.7 x 3.54" (141.5 x 68.5 x 90 mm). Package width: 35.7" (906 mm), Package depth: 16.4" (416 mm), Package height: 14.1" (357 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.