Samsung logo

Samsung HT-C350 home cinema system 5.1 channels 330 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
295580
Info modified on:
15 Dec 2023, 10:40:17
Short summary description Samsung HT-C350 home cinema system 5.1 channels 330 W:

Samsung HT-C350, DVD player, 1 discs, AVI, Divx, WMV, 5.1 channels, 330 W, 70 dB

Long summary description Samsung HT-C350 home cinema system 5.1 channels 330 W:

Samsung HT-C350. Optical disc player type: DVD player, Number of optical discs: 1 discs. Video formats supported: AVI, Divx, WMV. Audio output channels: 5.1 channels, RMS rated power: 330 W, Signal-to-Noise Ratio (SNR): 70 dB. Center speaker type: 2-way, Center speaker RMS power: 55 W, Center speaker frequency range: 140 - 20000 Hz. Satellite speakers RMS power: 220 W, Satellite speaker frequency range: 140 - 20000 Hz, Satellite speaker impedance: 3 Ω

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.